Givens Engineering Inc. Square Type Bearing Block Series Model BB3

Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.
Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Suppliers

Company
Product
Description
Supplier Links
Square Type Bearing Block Series - Model BB3 - Givens Engineering Inc.
London, Ontario, Canada
Square Type Bearing Block Series
Model BB3
Square Type Bearing Block Series Model BB3
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Technical Specifications

  Givens Engineering Inc.
Product Category Pillow Block Bearings
Product Number Model BB3
Product Name Square Type Bearing Block Series
Bearing Type Cylindrical Roller
Housing Aluminum
Length 2.69 inch (68.33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details