Gilson Company, Inc. Type K Thermocouple Probes 5/16"x5-3/8"L, Max-2200F MAA-288

Description
Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two wires together to form an inexpensive, disposable probe. Temperature is measured only at the electrical junction. Probes and wire for different applications are also available. Inquire.
Description
Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two wires together to form an inexpensive, disposable probe. Temperature is measured only at the electrical junction. Probes and wire for different applications are also available. Inquire.

Suppliers

Company
Product
Description
Supplier Links
Type K Thermocouple Probes 5/16"x5-3/8"L, Max-2200F - MAA-288 - Gilson Company, Inc.
Lewis Center, OH, USA
Type K Thermocouple Probes 5/16"x5-3/8"L, Max-2200F
MAA-288
Type K Thermocouple Probes 5/16"x5-3/8"L, Max-2200F MAA-288
Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two wires together to form an inexpensive, disposable probe. Temperature is measured only at the electrical junction. Probes and wire for different applications are also available. Inquire.

Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two wires together to form an inexpensive, disposable probe. Temperature is measured only at the electrical junction. Probes and wire for different applications are also available. Inquire.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Thermocouple Temperature Probes
Product Number MAA-288
Product Name Type K Thermocouple Probes 5/16"x5-3/8"L, Max-2200F
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
XP Spring-Loaded Thermocouple - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details