Gilson Company, Inc. Bench Top Lab Mixer, 12qt MA-54A

Description
Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below. MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg). MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included. MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater. MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).
Description
Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below. MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg). MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included. MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater. MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).

Suppliers

Company
Product
Description
Supplier Links
Bench Top Lab Mixer, 12qt - MA-54A - Gilson Company, Inc.
Lewis Center, OH, USA
Bench Top Lab Mixer, 12qt
MA-54A
Bench Top Lab Mixer, 12qt MA-54A
Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below. MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg). MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included. MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater. MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).

Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply.

Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below.

MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg).

MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included.

MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater.

MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Laboratory Mixers
Product Number MA-54A
Product Name Bench Top Lab Mixer, 12qt
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-2 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Pilot Size Inline Dispersing Laboratory Machine - LABOR-PILOT 2000/04 -  - IKA Works, Inc.
Specs
Additional Capabilities Milling
Media Type Liquids
Mixer Type Homogenizer
View Details