Gilson Company, Inc. Bench Top Lab Mixer 5qt/ ASTM C 227 MA-52V

Description
Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below. MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg). MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included. MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater. MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).
Description
Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below. MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg). MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included. MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater. MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).

Suppliers

Company
Product
Description
Supplier Links
Bench Top Lab Mixer 5qt/ ASTM C 227 - MA-52V - Gilson Company, Inc.
Lewis Center, OH, USA
Bench Top Lab Mixer 5qt/ ASTM C 227
MA-52V
Bench Top Lab Mixer 5qt/ ASTM C 227 MA-52V
Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below. MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg). MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included. MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater. MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).

Industrial grade, Laboratory Mixers have planetary action for thorough mixing, blending and aerating of materials. Direct gear drives and heavy-duty motors assure constant mixing speeds under load. Locking hand-lever raises and lowers bowl. All mixers are supplied with stainless steel bowls, wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply.

Heating Adapter Kits maintain elevated temperatures when preparing hot-mix asphalt specimens. Heating mantles mount under mixing bowls with hook and loop fasteners. Electronic proportional controller with built-in circuit breaker attaches with a twist-lock connector on 4ft (1.2m) cable. Select correct model from chart below.

MA-52 has 5qt (4.7L) capacity and includes an additional stainless steel beater. The 1/6hp motor produces selectable operating speeds of 139, 285 and 591rpm. A 6ft (1.8m) power cord is included. The MAA-30A Clearance Adjustment Bracket is optionally available to meet requirements of ASTM C 305, C 109 and others. MAA-31 Acrylic Bowl Lid is also available for all 5qt (4.7L) bowls. MA-52 Dimensions: 10.5x15x17in (267x381x432mm). Est. Ship Wt.: 57lb (26kg).

MA-52X has the same basic specifications as MA-52, but has been modified with a MAA-30A Clearance Bracket to meet the requirements of ASTM C 305, C 109 (AASHTO T 162 and T 106) and certain other tests for mortar and cement. The additional stainless steel beater is included.

MA-52V is a modified MA-52 meeting ASTM C 227 requirements and also includes the additional stainless steel beater.

MA-54A is a 12qt (11.4L) capacity benchtop mixer for larger batch requirements. This unit is supplied with a 1/2hp motor for selectable mixing speeds of 107, 198 and 365rpm. A 6ft (1.8m) power cord is included. Dimensions: 19x23x29in (483x580x750mm), WxDxH. Est. Ship Wt.: 204lb (92kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Laboratory Mixers
Product Number MA-52V
Product Name Bench Top Lab Mixer 5qt/ ASTM C 227
Unlock Full Specs
to access all available technical data

Similar Products

Kneader Extruder -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Additional Capabilities Extruder Feed
Capacity (volumetric) 0.9358 to 187 cubic feet (26.5 to 5300 liters)
Mixer Type Kneader
View Details
Maximixer Homogenization & Analysis System -  - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer
Operating Condition Batch
Mounting Floor Mounted
View Details
Direct Drive Mixer - Series A - Neptune Chemical Pump Co., Inc.
Neptune Chemical Pump Co., Inc.
Specs
Certifications & Listings 0
Media Type Liquids
Mixer Type Agitators; Propellor
View Details