Gilson Company, Inc. Aqua-Check Moisture Tester without Calcium Carbide MA-26X

Description
Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not require a power supply. Samples can be quickly tested on-site, eliminating risk of moisture loss during transport. A pre-weighed 20g sample is placed in the tester, along with a measured quantity of calcium carbide reagent. When the chamber is sealed and agitated for one to three minutes, free moisture in the test sample reacts with the reagent to produce acetylene gas. The integral pressure gauge registers 0-20% moisture by weight in 0.2% graduations. Moisture range can be doubled by halving sample weight. Accessories are included as noted, and are also available as replacements. The MAA-45, 0-20% Aqua-Check Replacement Pressure Gauge and other accessories are compatible with Speedy-brand Moisture Testers, MA-21A and MA-25. The rugged, die-cast aluminum body (pressure chamber) is 14x5.5in (356x140mm), LxDia. and finished in a tough, wear-resistant coating. Kits include an electronic digital balance, two 1.25in (32mm) dia. steel balls for pulverizing samples, reagent measuring scoop, a 1lb (0.5kg) can of reagent, brush, and instructions in a heavy-duty, waterproof plastic case. For areas where shipping of calcium carbide is difficult, the Gilson Aqua-Check is available in a complete kit with no reagent as MA-26X. Est. Ship Wt.: 15lb (7kg).
Description
Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not require a power supply. Samples can be quickly tested on-site, eliminating risk of moisture loss during transport. A pre-weighed 20g sample is placed in the tester, along with a measured quantity of calcium carbide reagent. When the chamber is sealed and agitated for one to three minutes, free moisture in the test sample reacts with the reagent to produce acetylene gas. The integral pressure gauge registers 0-20% moisture by weight in 0.2% graduations. Moisture range can be doubled by halving sample weight. Accessories are included as noted, and are also available as replacements. The MAA-45, 0-20% Aqua-Check Replacement Pressure Gauge and other accessories are compatible with Speedy-brand Moisture Testers, MA-21A and MA-25. The rugged, die-cast aluminum body (pressure chamber) is 14x5.5in (356x140mm), LxDia. and finished in a tough, wear-resistant coating. Kits include an electronic digital balance, two 1.25in (32mm) dia. steel balls for pulverizing samples, reagent measuring scoop, a 1lb (0.5kg) can of reagent, brush, and instructions in a heavy-duty, waterproof plastic case. For areas where shipping of calcium carbide is difficult, the Gilson Aqua-Check is available in a complete kit with no reagent as MA-26X. Est. Ship Wt.: 15lb (7kg).

Suppliers

Company
Product
Description
Supplier Links
Aqua-Check Moisture Tester without Calcium Carbide - MA-26X - Gilson Company, Inc.
Lewis Center, OH, USA
Aqua-Check Moisture Tester without Calcium Carbide
MA-26X
Aqua-Check Moisture Tester without Calcium Carbide MA-26X
Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not require a power supply. Samples can be quickly tested on-site, eliminating risk of moisture loss during transport. A pre-weighed 20g sample is placed in the tester, along with a measured quantity of calcium carbide reagent. When the chamber is sealed and agitated for one to three minutes, free moisture in the test sample reacts with the reagent to produce acetylene gas. The integral pressure gauge registers 0-20% moisture by weight in 0.2% graduations. Moisture range can be doubled by halving sample weight. Accessories are included as noted, and are also available as replacements. The MAA-45, 0-20% Aqua-Check Replacement Pressure Gauge and other accessories are compatible with Speedy-brand Moisture Testers, MA-21A and MA-25. The rugged, die-cast aluminum body (pressure chamber) is 14x5.5in (356x140mm), LxDia. and finished in a tough, wear-resistant coating. Kits include an electronic digital balance, two 1.25in (32mm) dia. steel balls for pulverizing samples, reagent measuring scoop, a 1lb (0.5kg) can of reagent, brush, and instructions in a heavy-duty, waterproof plastic case. For areas where shipping of calcium carbide is difficult, the Gilson Aqua-Check is available in a complete kit with no reagent as MA-26X. Est. Ship Wt.: 15lb (7kg).

Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not require a power supply. Samples can be quickly tested on-site, eliminating risk of moisture loss during transport.

A pre-weighed 20g sample is placed in the tester, along with a measured quantity of calcium carbide reagent. When the chamber is sealed and agitated for one to three minutes, free moisture in the test sample reacts with the reagent to produce acetylene gas. The integral pressure gauge registers 0-20% moisture by weight in 0.2% graduations. Moisture range can be doubled by halving sample weight. Accessories are included as noted, and are also available as replacements. The MAA-45, 0-20% Aqua-Check Replacement Pressure Gauge and other accessories are compatible with Speedy-brand Moisture Testers, MA-21A and MA-25.

The rugged, die-cast aluminum body (pressure chamber) is 14x5.5in (356x140mm), LxDia. and finished in a tough, wear-resistant coating. Kits include an electronic digital balance, two 1.25in (32mm) dia. steel balls for pulverizing samples, reagent measuring scoop, a 1lb (0.5kg) can of reagent, brush, and instructions in a heavy-duty, waterproof plastic case. For areas where shipping of calcium carbide is difficult, the Gilson Aqua-Check is available in a complete kit with no reagent as MA-26X. Est. Ship Wt.: 15lb (7kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Moisture Meters
Product Number MA-26X
Product Name Aqua-Check Moisture Tester without Calcium Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - 10142020-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 1232372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details