Gilson Company, Inc. Moist Cabinet, 220-240V/50Hz/1Ph MA-236RF

Description
Moist Cabinet for curing mortar and concrete test specimens has 11ft³ capacity and heated, triple-pane glass door to minimize condensation for observation of specimens. Remote alarms and RS-232 interface for temperature and humidity allow continuous monitoring and data acquisition with user’s PC. An optional factory-installed 7-day chart recorder is available. Temperature range is from 32°-140°F (0°-60°C), settable in 0.2°F (0.1°C) increments. Humidity controls are settable in 1.0% increments and maintain up to 95% humidity. Positive horizontal airflow insures temperature uniformity to ±0.6°F at 77°-98.6°F (±0.3°C at 25°-37°C). Chamber temperature and humidity are shown on LED displays. Audible and visible alarms indicate temperature and humidity variations beyond setpoints. Three stainless steel shelves with 50lb (23kg) stationary capacity, adjustable on 2in (50mm) centers are included. Up to eleven shelves are accommodated in the 31x27x24in (78.7x68.6x60.9cm) 20-gauge stainless steel chamber. Extra standard shelves or perforated stainless steel shelves are available, inquire. Exterior case is 18-gauge powder-coated steel, 38x32x51.5in (96.5x81.9x130.8cm), WxDxH. Total weight of unit is 575lb (261kg). Heat is provided by two 600 Watt wire-wound elements. Cooling is via a 1/4hp, non-CFC compressor. A steam generator provides chamber humidity. User-supplied water source must be rated between 50K-ohm and 1meg-ohm resistance. Electrical requirements: MA-236R is 208-220V/60Hz, 3 wire, single phase, 14 amp. MA-236RF is 220-240V/50Hz, 2 wire, single phase, 13 amp. Est. Ship Wt.: 715lb (324kg).
Description
Moist Cabinet for curing mortar and concrete test specimens has 11ft³ capacity and heated, triple-pane glass door to minimize condensation for observation of specimens. Remote alarms and RS-232 interface for temperature and humidity allow continuous monitoring and data acquisition with user’s PC. An optional factory-installed 7-day chart recorder is available. Temperature range is from 32°-140°F (0°-60°C), settable in 0.2°F (0.1°C) increments. Humidity controls are settable in 1.0% increments and maintain up to 95% humidity. Positive horizontal airflow insures temperature uniformity to ±0.6°F at 77°-98.6°F (±0.3°C at 25°-37°C). Chamber temperature and humidity are shown on LED displays. Audible and visible alarms indicate temperature and humidity variations beyond setpoints. Three stainless steel shelves with 50lb (23kg) stationary capacity, adjustable on 2in (50mm) centers are included. Up to eleven shelves are accommodated in the 31x27x24in (78.7x68.6x60.9cm) 20-gauge stainless steel chamber. Extra standard shelves or perforated stainless steel shelves are available, inquire. Exterior case is 18-gauge powder-coated steel, 38x32x51.5in (96.5x81.9x130.8cm), WxDxH. Total weight of unit is 575lb (261kg). Heat is provided by two 600 Watt wire-wound elements. Cooling is via a 1/4hp, non-CFC compressor. A steam generator provides chamber humidity. User-supplied water source must be rated between 50K-ohm and 1meg-ohm resistance. Electrical requirements: MA-236R is 208-220V/60Hz, 3 wire, single phase, 14 amp. MA-236RF is 220-240V/50Hz, 2 wire, single phase, 13 amp. Est. Ship Wt.: 715lb (324kg).

Suppliers

Company
Product
Description
Supplier Links
Moist Cabinet, 220-240V/50Hz/1Ph - MA-236RF - Gilson Company, Inc.
Lewis Center, OH, USA
Moist Cabinet, 220-240V/50Hz/1Ph
MA-236RF
Moist Cabinet, 220-240V/50Hz/1Ph MA-236RF
Moist Cabinet for curing mortar and concrete test specimens has 11ft³ capacity and heated, triple-pane glass door to minimize condensation for observation of specimens. Remote alarms and RS-232 interface for temperature and humidity allow continuous monitoring and data acquisition with user’s PC. An optional factory-installed 7-day chart recorder is available. Temperature range is from 32°-140°F (0°-60°C), settable in 0.2°F (0.1°C) increments. Humidity controls are settable in 1.0% increments and maintain up to 95% humidity. Positive horizontal airflow insures temperature uniformity to ±0.6°F at 77°-98.6°F (±0.3°C at 25°-37°C). Chamber temperature and humidity are shown on LED displays. Audible and visible alarms indicate temperature and humidity variations beyond setpoints. Three stainless steel shelves with 50lb (23kg) stationary capacity, adjustable on 2in (50mm) centers are included. Up to eleven shelves are accommodated in the 31x27x24in (78.7x68.6x60.9cm) 20-gauge stainless steel chamber. Extra standard shelves or perforated stainless steel shelves are available, inquire. Exterior case is 18-gauge powder-coated steel, 38x32x51.5in (96.5x81.9x130.8cm), WxDxH. Total weight of unit is 575lb (261kg). Heat is provided by two 600 Watt wire-wound elements. Cooling is via a 1/4hp, non-CFC compressor. A steam generator provides chamber humidity. User-supplied water source must be rated between 50K-ohm and 1meg-ohm resistance. Electrical requirements: MA-236R is 208-220V/60Hz, 3 wire, single phase, 14 amp. MA-236RF is 220-240V/50Hz, 2 wire, single phase, 13 amp. Est. Ship Wt.: 715lb (324kg).

Moist Cabinet for curing mortar and concrete test specimens has 11ft³ capacity and heated, triple-pane glass door to minimize condensation for observation of specimens. Remote alarms and RS-232 interface for temperature and humidity allow continuous monitoring and data acquisition with user’s PC. An optional factory-installed 7-day chart recorder is available. Temperature range is from 32°-140°F (0°-60°C), settable in 0.2°F (0.1°C) increments. Humidity controls are settable in 1.0% increments and maintain up to 95% humidity.

Positive horizontal airflow insures temperature uniformity to ±0.6°F at 77°-98.6°F (±0.3°C at 25°-37°C). Chamber temperature and humidity are shown on LED displays. Audible and visible alarms indicate temperature and humidity variations beyond setpoints. Three stainless steel shelves with 50lb (23kg) stationary capacity, adjustable on 2in (50mm) centers are included. Up to eleven shelves are accommodated in the 31x27x24in (78.7x68.6x60.9cm) 20-gauge stainless steel chamber. Extra standard shelves or perforated stainless steel shelves are available, inquire. Exterior case is 18-gauge powder-coated steel, 38x32x51.5in (96.5x81.9x130.8cm), WxDxH. Total weight of unit is 575lb (261kg).

Heat is provided by two 600 Watt wire-wound elements. Cooling is via a 1/4hp, non-CFC compressor. A steam generator provides chamber humidity. User-supplied water source must be rated between 50K-ohm and 1meg-ohm resistance. Electrical requirements: MA-236R is 208-220V/60Hz, 3 wire, single phase, 14 amp. MA-236RF is 220-240V/50Hz, 2 wire, single phase, 13 amp. Est. Ship Wt.: 715lb (324kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Moisture Meters
Product Number MA-236RF
Product Name Moist Cabinet, 220-240V/50Hz/1Ph
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensor Components - 10142048-11 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 1651486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Analogue
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details