Gilson Company, Inc. Digital Pressure Manometer MA-170

Description
MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.
Description
MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Manometer - MA-170 - Gilson Company, Inc.
Lewis Center, OH, USA
Digital Pressure Manometer
MA-170
Digital Pressure Manometer MA-170
MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.

MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH.

MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate.

MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Pressure Instruments
Product Number MA-170
Product Name Digital Pressure Manometer
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Meter - PCE-PDA 100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Vacuum Gauge Controller, RS232 and RS485, US Power Cord, Series 900 - PDR900-12-US - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 5 digit, 14.2 mm, green LED
View Details
Manometers - 2614454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Working Pressure Range -0.3626 to 102 psi (-0.2552 to 71.45 m H2O)
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details