Gilson Company, Inc. Residual Pressure Manometer Complete w/Mercury MA-166

Description
MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.
Description
MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.

Suppliers

Company
Product
Description
Supplier Links
Residual Pressure Manometer Complete w/Mercury - MA-166 - Gilson Company, Inc.
Lewis Center, OH, USA
Residual Pressure Manometer Complete w/Mercury
MA-166
Residual Pressure Manometer Complete w/Mercury MA-166
MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.

MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH.

MA-170C Calibrated Digital Manometer meets requirements of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate.

MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden stand and comes complete with mercury.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Pressure Instruments
Product Number MA-166
Product Name Residual Pressure Manometer Complete w/Mercury
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2410480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Working Pressure Range -29.01 to 29.01 psi (-20.41 to 20.41 m H2O)
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Differential Pressure Manometer - PCE-P01 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details