Gilson Company, Inc. Wagner Turbidimeter, 230V/50Hz MA-16

Description
The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25, 20, 15, 10 and 7.5 micrometers. Turbidity changes as the particles settle from suspension. Turbidity is related to specific surface area, computed as described in ASTM and AASHTO procedures. The Turbidimeter is supplied with photoelectric cell, light source, heat absorbing device, light filter, shield, and sedimentation tank in metal cabinet with wall mounts and adjustable shelf. Timing burette with stand, microammeter, stirring apparatus, wet sieving assembly with No. 325 sieve, flasks, test tubes, and instruction book are also included. A 6V storage battery or other constant emf source is required, but not included. For calibration, order BS-50, NIST Portland Cement standard reference material separately. Est. Ship Wt.: 110lb (68kg).
Description
The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25, 20, 15, 10 and 7.5 micrometers. Turbidity changes as the particles settle from suspension. Turbidity is related to specific surface area, computed as described in ASTM and AASHTO procedures. The Turbidimeter is supplied with photoelectric cell, light source, heat absorbing device, light filter, shield, and sedimentation tank in metal cabinet with wall mounts and adjustable shelf. Timing burette with stand, microammeter, stirring apparatus, wet sieving assembly with No. 325 sieve, flasks, test tubes, and instruction book are also included. A 6V storage battery or other constant emf source is required, but not included. For calibration, order BS-50, NIST Portland Cement standard reference material separately. Est. Ship Wt.: 110lb (68kg).

Suppliers

Company
Product
Description
Supplier Links
Wagner Turbidimeter, 230V/50Hz - MA-16 - Gilson Company, Inc.
Lewis Center, OH, USA
Wagner Turbidimeter, 230V/50Hz
MA-16
Wagner Turbidimeter, 230V/50Hz MA-16
The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25, 20, 15, 10 and 7.5 micrometers. Turbidity changes as the particles settle from suspension. Turbidity is related to specific surface area, computed as described in ASTM and AASHTO procedures. The Turbidimeter is supplied with photoelectric cell, light source, heat absorbing device, light filter, shield, and sedimentation tank in metal cabinet with wall mounts and adjustable shelf. Timing burette with stand, microammeter, stirring apparatus, wet sieving assembly with No. 325 sieve, flasks, test tubes, and instruction book are also included. A 6V storage battery or other constant emf source is required, but not included. For calibration, order BS-50, NIST Portland Cement standard reference material separately. Est. Ship Wt.: 110lb (68kg).

The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25, 20, 15, 10 and 7.5 micrometers. Turbidity changes as the particles settle from suspension. Turbidity is related to specific surface area, computed as described in ASTM and AASHTO procedures.

The Turbidimeter is supplied with photoelectric cell, light source, heat absorbing device, light filter, shield, and sedimentation tank in metal cabinet with wall mounts and adjustable shelf. Timing burette with stand, microammeter, stirring apparatus, wet sieving assembly with No. 325 sieve, flasks, test tubes, and instruction book are also included. A 6V storage battery or other constant emf source is required, but not included. For calibration, order BS-50, NIST Portland Cement standard reference material separately. Est. Ship Wt.: 110lb (68kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Turbidity Instruments
Product Number MA-16
Product Name Wagner Turbidimeter, 230V/50Hz
Water Quality Parameters Turbidity
Unlock Full Specs
to access all available technical data

Similar Products

Water Analysis Meter - PCE-TUM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Turbidity
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Measurement - turbidity-sensors - 159002304 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Turbidity
View Details
Dissolved organics monitor - AV412 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Turbidity
Form Factor Panel; Wall, Pipe
Display Type Digital
View Details
Specs
Water Quality Parameters Turbidity
Form Factor In-situ / Field; In-Line Sensor
Display Type None
View Details