Gilson Company, Inc. Triaxial Test Chamber 6" Specimens-Brass HMA-519

Description
The acrylic cylinders are designed to have maximum operating pressure rating between 100psi (6.9bar) and 200psi (13.8bar). The acrylic cylinder rests on a solid, circular base also designed for heavy loading. All chambers include sample caps, pedestals, porous stones, and O-rings. Anodized aluminum sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied with these units. Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar construction, but are not equipped with a loading piston. Optional HMA-515 Adapter Set allows the HMA-514 Permeability Chamber to be used to test 4in (102mm) diameter samples.
Description
The acrylic cylinders are designed to have maximum operating pressure rating between 100psi (6.9bar) and 200psi (13.8bar). The acrylic cylinder rests on a solid, circular base also designed for heavy loading. All chambers include sample caps, pedestals, porous stones, and O-rings. Anodized aluminum sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied with these units. Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar construction, but are not equipped with a loading piston. Optional HMA-515 Adapter Set allows the HMA-514 Permeability Chamber to be used to test 4in (102mm) diameter samples.

Suppliers

Company
Product
Description
Supplier Links
Triaxial Test Chamber 6" Specimens-Brass - HMA-519 - Gilson Company, Inc.
Lewis Center, OH, USA
Triaxial Test Chamber 6" Specimens-Brass
HMA-519
Triaxial Test Chamber 6" Specimens-Brass HMA-519
The acrylic cylinders are designed to have maximum operating pressure rating between 100psi (6.9bar) and 200psi (13.8bar). The acrylic cylinder rests on a solid, circular base also designed for heavy loading. All chambers include sample caps, pedestals, porous stones, and O-rings. Anodized aluminum sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied with these units. Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar construction, but are not equipped with a loading piston. Optional HMA-515 Adapter Set allows the HMA-514 Permeability Chamber to be used to test 4in (102mm) diameter samples.

The acrylic cylinders are designed to have maximum operating pressure rating between 100psi (6.9bar) and 200psi (13.8bar). The acrylic cylinder rests on a solid, circular base also designed for heavy loading. All chambers include sample caps, pedestals, porous stones, and O-rings. Anodized aluminum sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and Swagelock™ fittings are brass. Add “S” suffix to model numbers when ordering to specify units equipped with stainless steel valves and fittings. Other sizes are available upon request. Options for 250psi (17.2bar) high-pressure chambers and configuration for Resilient Modulus testing are available, inquire.

Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied with these units. Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height.

Flexible all Permeability Test Chambers have similar construction, but are not equipped with a loading piston. Optional HMA-515 Adapter Set allows the HMA-514 Permeability Chamber to be used to test 4in (102mm) diameter samples.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number HMA-519
Product Name Triaxial Test Chamber 6" Specimens-Brass
Unlock Full Specs
to access all available technical data

Similar Products

TESTA CB -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Shelves; Windows (optional feature)
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-80-6-6-SC/WC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Temperature/Humidity Chamber Platinum Series - ENU42-6CWL - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Temperature
Features Programmable; Lights; Shelves; Windows
View Details