Gilson Company, Inc. Gilson Centrifuge Extractor,1500g Expl-Proof,120V/60Hz HM-806

Description
• Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to explosion-proof requirements are available with 1,500 or 3,000g capacities. A standard version with 1,500g capacity is also offered. All models offer safe, simple operation and long service life. For each model, the precision machined and balanced inner aluminum bowl assembly quickly lifts out of the sealed housing for efficient specimen handling. Rotation speeds up to 3,600rpm are easily set using the speed control knob. The built-in electric brake stops the centrifuge in seconds when extraction is complete. The heavy cast aluminum outer cover latches securely in place and features an integral solvent dispensing cup. Paper filter rings prevent loss of fines during processing. All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used on HM-807 3,000g Extractors. Twenty-five 613 grade paper Filter Rings are included. 1,500g models use rings 9.75in diameter with 2.5in center holes. 3,000g model rings are 11.63in diameter with 2.5in diameter holes. Dimensions for 1,500g units: 12x20x22in (305x508x559mm), WxDxH. Est. Ship Wt.: 115lb (50kg). Dimensions for 3,000g units: 14x20x22in (356x508x559mm). Est. Ship Wt.: 98lb (45kg).
Description
• Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to explosion-proof requirements are available with 1,500 or 3,000g capacities. A standard version with 1,500g capacity is also offered. All models offer safe, simple operation and long service life. For each model, the precision machined and balanced inner aluminum bowl assembly quickly lifts out of the sealed housing for efficient specimen handling. Rotation speeds up to 3,600rpm are easily set using the speed control knob. The built-in electric brake stops the centrifuge in seconds when extraction is complete. The heavy cast aluminum outer cover latches securely in place and features an integral solvent dispensing cup. Paper filter rings prevent loss of fines during processing. All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used on HM-807 3,000g Extractors. Twenty-five 613 grade paper Filter Rings are included. 1,500g models use rings 9.75in diameter with 2.5in center holes. 3,000g model rings are 11.63in diameter with 2.5in diameter holes. Dimensions for 1,500g units: 12x20x22in (305x508x559mm), WxDxH. Est. Ship Wt.: 115lb (50kg). Dimensions for 3,000g units: 14x20x22in (356x508x559mm). Est. Ship Wt.: 98lb (45kg).

Suppliers

Company
Product
Description
Supplier Links
Gilson Centrifuge Extractor,1500g Expl-Proof,120V/60Hz - HM-806 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson Centrifuge Extractor,1500g Expl-Proof,120V/60Hz
HM-806
Gilson Centrifuge Extractor,1500g Expl-Proof,120V/60Hz HM-806
• Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to explosion-proof requirements are available with 1,500 or 3,000g capacities. A standard version with 1,500g capacity is also offered. All models offer safe, simple operation and long service life. For each model, the precision machined and balanced inner aluminum bowl assembly quickly lifts out of the sealed housing for efficient specimen handling. Rotation speeds up to 3,600rpm are easily set using the speed control knob. The built-in electric brake stops the centrifuge in seconds when extraction is complete. The heavy cast aluminum outer cover latches securely in place and features an integral solvent dispensing cup. Paper filter rings prevent loss of fines during processing. All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used on HM-807 3,000g Extractors. Twenty-five 613 grade paper Filter Rings are included. 1,500g models use rings 9.75in diameter with 2.5in center holes. 3,000g model rings are 11.63in diameter with 2.5in diameter holes. Dimensions for 1,500g units: 12x20x22in (305x508x559mm), WxDxH. Est. Ship Wt.: 115lb (50kg). Dimensions for 3,000g units: 14x20x22in (356x508x559mm). Est. Ship Wt.: 98lb (45kg).

• Time controlled operation.

• 1,500 or 3,000g sample capacities.

• Explosion-Proof motors available.

Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to explosion-proof requirements are available with 1,500 or 3,000g capacities. A standard version with 1,500g capacity is also offered. All models offer safe, simple operation and long service life.

For each model, the precision machined and balanced inner aluminum bowl assembly quickly lifts out of the sealed housing for efficient specimen handling. Rotation speeds up to 3,600rpm are easily set using the speed control knob. The built-in electric brake stops the centrifuge in seconds when extraction is complete. The heavy cast aluminum outer cover latches securely in place and features an integral solvent dispensing cup. Paper filter rings prevent loss of fines during processing.

All models are powered by a reliable 1/8hp DC motor equipped with an electrical braking system. Extra centrifuge bowl assemblies may be ordered for faster sample processing. HMA-263 1,500g capacity Bowls may also be used on HM-807 3,000g Extractors. Twenty-five 613 grade paper Filter Rings are included. 1,500g models use rings 9.75in diameter with 2.5in center holes. 3,000g model rings are 11.63in diameter with 2.5in diameter holes. Dimensions for 1,500g units: 12x20x22in (305x508x559mm), WxDxH. Est. Ship Wt.: 115lb (50kg). Dimensions for 3,000g units: 14x20x22in (356x508x559mm). Est. Ship Wt.: 98lb (45kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Filtration Equipment
Product Number HM-806
Product Name Gilson Centrifuge Extractor,1500g Expl-Proof,120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products