Gilson Company, Inc. Vacuum Extractor HM-8

Description
• Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for quantitative determination of bitumen in hot-mixed paving mixtures using the vacuum method. Extractor base is a 16in (407mm) dia. x 8in (203mm) high stainless steel extract collection tank with carrying handles, a gauge-fitted vacuum source connection, and an extract drain valve. Two sight-glass gauges are provided to monitor solvent level and color of extract during extraction. A 12.25in (311mm) ID, 4.5in (114mm) high removable funnel ring clamps filter paper and a perforated stainless steel paper support plate to base with a Viton O-ring seal. Sample and solvent are placed on paper inside the ring. Improved design features anodized aluminum funnel ring for protection from corrosive solvents. Quick-action wing bolt fasteners between ring and base have no exposed threads to damage. Filter paper support plate has disk spacers to prevent collapse under vacuum. HM-8 Vacuum Extractor includes Vacuum Gauge, 25 Filter Papers, stainless steel Filter Support, O-Ring Seal, 4ft (1.2m) Vacuum Hose Connection, and instructions. For best results Gilson recommends using biodegradable terpene-based solvents and HMA-54-2 filter papers. Both the HMA-54 and HMA-54-2 are sold in packages of 100. Vacuum source is required; order vacuum pumps separately. The HMA-56, 4lb carton of Diatomaceous Silica Filtering Aid for slow filtering samples is sufficient for 36 tests. Est. Ship Wt.: 68lb (31kg).
Description
• Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for quantitative determination of bitumen in hot-mixed paving mixtures using the vacuum method. Extractor base is a 16in (407mm) dia. x 8in (203mm) high stainless steel extract collection tank with carrying handles, a gauge-fitted vacuum source connection, and an extract drain valve. Two sight-glass gauges are provided to monitor solvent level and color of extract during extraction. A 12.25in (311mm) ID, 4.5in (114mm) high removable funnel ring clamps filter paper and a perforated stainless steel paper support plate to base with a Viton O-ring seal. Sample and solvent are placed on paper inside the ring. Improved design features anodized aluminum funnel ring for protection from corrosive solvents. Quick-action wing bolt fasteners between ring and base have no exposed threads to damage. Filter paper support plate has disk spacers to prevent collapse under vacuum. HM-8 Vacuum Extractor includes Vacuum Gauge, 25 Filter Papers, stainless steel Filter Support, O-Ring Seal, 4ft (1.2m) Vacuum Hose Connection, and instructions. For best results Gilson recommends using biodegradable terpene-based solvents and HMA-54-2 filter papers. Both the HMA-54 and HMA-54-2 are sold in packages of 100. Vacuum source is required; order vacuum pumps separately. The HMA-56, 4lb carton of Diatomaceous Silica Filtering Aid for slow filtering samples is sufficient for 36 tests. Est. Ship Wt.: 68lb (31kg).

Suppliers

Company
Product
Description
Supplier Links
Vacuum Extractor - HM-8 - Gilson Company, Inc.
Lewis Center, OH, USA
Vacuum Extractor
HM-8
Vacuum Extractor HM-8
• Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for quantitative determination of bitumen in hot-mixed paving mixtures using the vacuum method. Extractor base is a 16in (407mm) dia. x 8in (203mm) high stainless steel extract collection tank with carrying handles, a gauge-fitted vacuum source connection, and an extract drain valve. Two sight-glass gauges are provided to monitor solvent level and color of extract during extraction. A 12.25in (311mm) ID, 4.5in (114mm) high removable funnel ring clamps filter paper and a perforated stainless steel paper support plate to base with a Viton O-ring seal. Sample and solvent are placed on paper inside the ring. Improved design features anodized aluminum funnel ring for protection from corrosive solvents. Quick-action wing bolt fasteners between ring and base have no exposed threads to damage. Filter paper support plate has disk spacers to prevent collapse under vacuum. HM-8 Vacuum Extractor includes Vacuum Gauge, 25 Filter Papers, stainless steel Filter Support, O-Ring Seal, 4ft (1.2m) Vacuum Hose Connection, and instructions. For best results Gilson recommends using biodegradable terpene-based solvents and HMA-54-2 filter papers. Both the HMA-54 and HMA-54-2 are sold in packages of 100. Vacuum source is required; order vacuum pumps separately. The HMA-56, 4lb carton of Diatomaceous Silica Filtering Aid for slow filtering samples is sufficient for 36 tests. Est. Ship Wt.: 68lb (31kg).

• Includes fitted vacuum gauge.

• Stainless steel extract tank has two sight-glass gauges and drain valve.

• Aluminum funnel ring.

• Quick-action wing fasteners between funnel and base.

Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for quantitative determination of bitumen in hot-mixed paving mixtures using the vacuum method. Extractor base is a 16in (407mm) dia. x 8in (203mm) high stainless steel extract collection tank with carrying handles, a gauge-fitted vacuum source connection, and an extract drain valve. Two sight-glass gauges are provided to monitor solvent level and color of extract during extraction. A 12.25in (311mm) ID, 4.5in (114mm) high removable funnel ring clamps filter paper and a perforated stainless steel paper support plate to base with a Viton O-ring seal. Sample and solvent are placed on paper inside the ring.

Improved design features anodized aluminum funnel ring for protection from corrosive solvents. Quick-action wing bolt fasteners between ring and base have no exposed threads to damage. Filter paper support plate has disk spacers to prevent collapse under vacuum.

HM-8 Vacuum Extractor includes Vacuum Gauge, 25 Filter Papers, stainless steel Filter Support, O-Ring Seal, 4ft (1.2m) Vacuum Hose Connection, and instructions. For best results Gilson recommends using biodegradable terpene-based solvents and HMA-54-2 filter papers. Both the HMA-54 and HMA-54-2 are sold in packages of 100. Vacuum source is required; order vacuum pumps separately. The HMA-56, 4lb carton of Diatomaceous Silica Filtering Aid for slow filtering samples is sufficient for 36 tests. Est. Ship Wt.: 68lb (31kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Filtration Equipment
Product Number HM-8
Product Name Vacuum Extractor
Unlock Full Specs
to access all available technical data

Similar Products

MAC181 – Disc Bowl Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
Critical Fuel Particulate Vessel - CFF Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details