Gilson Company, Inc. Pressure Aging Vessel, PLC Control PAV,230V/50-60Hz HM-74

Description
Pressure Aging Vessels (PAV’s) use heated, pressurized air to simulate long-term oxidative aging of asphalt binders. The PAV's consist of an ASME-Code stainless steel pressure vessel, in a stainless steel cabinet with encased band heaters. The Gilson PAV system meets the demands of busy labs with high test volumes. This state of the art system meets all ASTM and AASHTO requirements and includes a platinum RTD device to insure accurate temperature values to ±0.1°C. A pressure relief valve and high-temperature thermal shut-down are included as standard safety features. The HM-74 ATS Pressure Aging Vessel uses a Programmable Logic Controller (PLC) for complete control and monitoring of all test processes. This easy-to-use system completes a test in three easy steps: press the heat button, insert specimens when prompted, and press the age button. The stainless steel cabinet measures 30x20x24in (760x508x610mm), WxDxH. The ATS PAV includes a set of ten TFOT specimen pans, a sample holder with lifting handle, and a specimen handling tool. Additional MOA-2 TFOT pans can be ordered as necessary. Bottled compressed air with a pressure of at least 325psi (2.24mPa) and a regulator must be user provided. Inquire for units equipped with modem to enable remote control and data access. Est. Ship Wt.: 425lb (195kg).
Description
Pressure Aging Vessels (PAV’s) use heated, pressurized air to simulate long-term oxidative aging of asphalt binders. The PAV's consist of an ASME-Code stainless steel pressure vessel, in a stainless steel cabinet with encased band heaters. The Gilson PAV system meets the demands of busy labs with high test volumes. This state of the art system meets all ASTM and AASHTO requirements and includes a platinum RTD device to insure accurate temperature values to ±0.1°C. A pressure relief valve and high-temperature thermal shut-down are included as standard safety features. The HM-74 ATS Pressure Aging Vessel uses a Programmable Logic Controller (PLC) for complete control and monitoring of all test processes. This easy-to-use system completes a test in three easy steps: press the heat button, insert specimens when prompted, and press the age button. The stainless steel cabinet measures 30x20x24in (760x508x610mm), WxDxH. The ATS PAV includes a set of ten TFOT specimen pans, a sample holder with lifting handle, and a specimen handling tool. Additional MOA-2 TFOT pans can be ordered as necessary. Bottled compressed air with a pressure of at least 325psi (2.24mPa) and a regulator must be user provided. Inquire for units equipped with modem to enable remote control and data access. Est. Ship Wt.: 425lb (195kg).

Suppliers

Company
Product
Description
Supplier Links
Pressure Aging Vessel, PLC Control PAV,230V/50-60Hz - HM-74 - Gilson Company, Inc.
Lewis Center, OH, USA
Pressure Aging Vessel, PLC Control PAV,230V/50-60Hz
HM-74
Pressure Aging Vessel, PLC Control PAV,230V/50-60Hz HM-74
Pressure Aging Vessels (PAV’s) use heated, pressurized air to simulate long-term oxidative aging of asphalt binders. The PAV's consist of an ASME-Code stainless steel pressure vessel, in a stainless steel cabinet with encased band heaters. The Gilson PAV system meets the demands of busy labs with high test volumes. This state of the art system meets all ASTM and AASHTO requirements and includes a platinum RTD device to insure accurate temperature values to ±0.1°C. A pressure relief valve and high-temperature thermal shut-down are included as standard safety features. The HM-74 ATS Pressure Aging Vessel uses a Programmable Logic Controller (PLC) for complete control and monitoring of all test processes. This easy-to-use system completes a test in three easy steps: press the heat button, insert specimens when prompted, and press the age button. The stainless steel cabinet measures 30x20x24in (760x508x610mm), WxDxH. The ATS PAV includes a set of ten TFOT specimen pans, a sample holder with lifting handle, and a specimen handling tool. Additional MOA-2 TFOT pans can be ordered as necessary. Bottled compressed air with a pressure of at least 325psi (2.24mPa) and a regulator must be user provided. Inquire for units equipped with modem to enable remote control and data access. Est. Ship Wt.: 425lb (195kg).

Pressure Aging Vessels (PAV’s) use heated, pressurized air to simulate long-term oxidative aging of asphalt binders. The PAV's consist of an ASME-Code stainless steel pressure vessel, in a stainless steel cabinet with encased band heaters. The Gilson PAV system meets the demands of busy labs with high test volumes.

This state of the art system meets all ASTM and AASHTO requirements and includes a platinum RTD device to insure accurate temperature values to ±0.1°C. A pressure relief valve and high-temperature thermal shut-down are included as standard safety features.

The HM-74 ATS Pressure Aging Vessel uses a Programmable Logic Controller (PLC) for complete control and monitoring of all test processes. This easy-to-use system completes a test in three easy steps: press the heat button, insert specimens when prompted, and press the age button. The stainless steel cabinet measures 30x20x24in (760x508x610mm), WxDxH. The ATS PAV includes a set of ten TFOT specimen pans, a sample holder with lifting handle, and a specimen handling tool. Additional MOA-2 TFOT pans can be ordered as necessary. Bottled compressed air with a pressure of at least 325psi (2.24mPa) and a regulator must be user provided. Inquire for units equipped with modem to enable remote control and data access. Est. Ship Wt.: 425lb (195kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Pressure Instruments
Product Number HM-74
Product Name Pressure Aging Vessel, PLC Control PAV,230V/50-60Hz
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2012961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Backlit lcd
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details