Gilson Company, Inc. Load Cell, 20,000 Lbf HM-438D

Description
Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.
Description
Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.

Suppliers

Company
Product
Description
Supplier Links
Load Cell, 20,000 Lbf - HM-438D - Gilson Company, Inc.
Lewis Center, OH, USA
Load Cell, 20,000 Lbf
HM-438D
Load Cell, 20,000 Lbf HM-438D
Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.

Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Force and Load Sensors
Product Number HM-438D
Product Name Load Cell, 20,000 Lbf
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - MR03-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Sensors - 20009605-23 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details