Gilson Company, Inc. Load Cell, 500 Lbf HM-421D

Description
Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.
Description
Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.

Suppliers

Company
Product
Description
Supplier Links
Load Cell, 500 Lbf - HM-421D - Gilson Company, Inc.
Lewis Center, OH, USA
Load Cell, 500 Lbf
HM-421D
Load Cell, 500 Lbf HM-421D
Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.

Load Cells are machined of stainless or nickel alloy plated steel and are designed to determine compression or tension measurements. Loads are measured to an accuracy of less than 0.0300% strain. The “S” type load cells are available in seven different capacities ranging from 500-20,000 lbf. Load cell dimensions range from 2.4x2.0in3.9x 2.9in, WxH depending on capacity of the load cell. Threaded mounting holes are located on both top and bottom of the load cell and vary in size; 1/2in-20 threads per inch for 500-2,000lbf load cells, 3/4in-16 threads per inch for 5,000-10,000lbf load cells and 1in-14 threads per inch for the 20,000lbf load cell.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Force and Load Sensors
Product Number HM-421D
Product Name Load Cell, 500 Lbf
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers