Gilson Company, Inc. Watts Type B Pressure Meter, w/Wood Case HM-30W

Description
• HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements that make it a better buy. Long lasting stainless steel clamps adjust quickly and are less expensive to replace. Larger gauge in stainless steel housing is easier to read, calibrate and sealed to reduce need for maintenance. Pump with large, easy-grip handle builds pressure quickly and is shielded to keep dirt and water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation. Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration Tubes, 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam padding. Traditional Watts Press-Ur-Meter is still available as HM-30W. Type A Meter, which requires correction for barometric pressure, is also available. Inquire for details. HM-30 Est. Ship Wt.: 32lb (14kg).
Description
• HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements that make it a better buy. Long lasting stainless steel clamps adjust quickly and are less expensive to replace. Larger gauge in stainless steel housing is easier to read, calibrate and sealed to reduce need for maintenance. Pump with large, easy-grip handle builds pressure quickly and is shielded to keep dirt and water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation. Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration Tubes, 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam padding. Traditional Watts Press-Ur-Meter is still available as HM-30W. Type A Meter, which requires correction for barometric pressure, is also available. Inquire for details. HM-30 Est. Ship Wt.: 32lb (14kg).

Suppliers

Company
Product
Description
Supplier Links
Watts Type B Pressure Meter, w/Wood Case - HM-30W - Gilson Company, Inc.
Lewis Center, OH, USA
Watts Type B Pressure Meter, w/Wood Case
HM-30W
Watts Type B Pressure Meter, w/Wood Case HM-30W
• HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements that make it a better buy. Long lasting stainless steel clamps adjust quickly and are less expensive to replace. Larger gauge in stainless steel housing is easier to read, calibrate and sealed to reduce need for maintenance. Pump with large, easy-grip handle builds pressure quickly and is shielded to keep dirt and water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation. Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration Tubes, 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam padding. Traditional Watts Press-Ur-Meter is still available as HM-30W. Type A Meter, which requires correction for barometric pressure, is also available. Inquire for details. HM-30 Est. Ship Wt.: 32lb (14kg).

• HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate.

• All components are supplied in our new sturdy and convenient carrying case.

Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements that make it a better buy. Long lasting stainless steel clamps adjust quickly and are less expensive to replace. Larger gauge in stainless steel housing is easier to read, calibrate and sealed to reduce need for maintenance. Pump with large, easy-grip handle builds pressure quickly and is shielded to keep dirt and water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation.

Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration Tubes, 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam padding. Traditional Watts Press-Ur-Meter is still available as HM-30W. Type A Meter, which requires correction for barometric pressure, is also available. Inquire for details. HM-30 Est. Ship Wt.: 32lb (14kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Pressure Instruments
Product Number HM-30W
Product Name Watts Type B Pressure Meter, w/Wood Case
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometers - 2013038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Backlit lcd
View Details
Vacuum Gauge Controller, RS232 and RS485, US Power Cord, Series 900 - PDR900-12-US - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 5 digit, 14.2 mm, green LED
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details