Gilson Company, Inc. Durable Brass Pressure Meter Calibrator HM-24

Description
Calibrators quickly field-check accuracy of pressure- type concrete air meters. With canister in the water-filled base, air meter gauge should read 5% air in a simulated test. Two calibrators are used in a 0.25ft³ meter for a 10% air reading. In 0.5ft³ meters, percents are halved; 2.5% for one, 5% for two, 7.5% for three canisters, etc. HM-24 Calibrator is of precisely machined brass. 7.5x2.125in (191x54mm), height x diameter with 0.5in (13mm) thick stabilizing base. Est. Ship Wt.: 3lb (1kg). HM-25 Economy Calibrator is rugged plastic with metal weighted ring. 3.75x4in (95x102mm), height x diameter. Est. Ship Wt.: 3lb (1kg). HM-27 Lightweight Aluminum Calibrator is accurately machined to exact dimensions. They are sturdier than plastic, less expensive than brass models. 5.63x3.25in (143x83mm) height x diameter.
Description
Calibrators quickly field-check accuracy of pressure- type concrete air meters. With canister in the water-filled base, air meter gauge should read 5% air in a simulated test. Two calibrators are used in a 0.25ft³ meter for a 10% air reading. In 0.5ft³ meters, percents are halved; 2.5% for one, 5% for two, 7.5% for three canisters, etc. HM-24 Calibrator is of precisely machined brass. 7.5x2.125in (191x54mm), height x diameter with 0.5in (13mm) thick stabilizing base. Est. Ship Wt.: 3lb (1kg). HM-25 Economy Calibrator is rugged plastic with metal weighted ring. 3.75x4in (95x102mm), height x diameter. Est. Ship Wt.: 3lb (1kg). HM-27 Lightweight Aluminum Calibrator is accurately machined to exact dimensions. They are sturdier than plastic, less expensive than brass models. 5.63x3.25in (143x83mm) height x diameter.

Suppliers

Company
Product
Description
Supplier Links
Durable Brass Pressure Meter Calibrator - HM-24 - Gilson Company, Inc.
Lewis Center, OH, USA
Durable Brass Pressure Meter Calibrator
HM-24
Durable Brass Pressure Meter Calibrator HM-24
Calibrators quickly field-check accuracy of pressure- type concrete air meters. With canister in the water-filled base, air meter gauge should read 5% air in a simulated test. Two calibrators are used in a 0.25ft³ meter for a 10% air reading. In 0.5ft³ meters, percents are halved; 2.5% for one, 5% for two, 7.5% for three canisters, etc. HM-24 Calibrator is of precisely machined brass. 7.5x2.125in (191x54mm), height x diameter with 0.5in (13mm) thick stabilizing base. Est. Ship Wt.: 3lb (1kg). HM-25 Economy Calibrator is rugged plastic with metal weighted ring. 3.75x4in (95x102mm), height x diameter. Est. Ship Wt.: 3lb (1kg). HM-27 Lightweight Aluminum Calibrator is accurately machined to exact dimensions. They are sturdier than plastic, less expensive than brass models. 5.63x3.25in (143x83mm) height x diameter.

Calibrators quickly field-check accuracy of pressure- type concrete air meters. With canister in the water-filled base, air meter gauge should read 5% air in a simulated test. Two calibrators are used in a 0.25ft³ meter for a 10% air reading. In 0.5ft³ meters, percents are halved; 2.5% for one, 5% for two, 7.5% for three canisters, etc.

HM-24 Calibrator is of precisely machined brass. 7.5x2.125in (191x54mm), height x diameter with 0.5in (13mm) thick stabilizing base. Est. Ship Wt.: 3lb (1kg).

HM-25 Economy Calibrator is rugged plastic with metal weighted ring. 3.75x4in (95x102mm), height x diameter. Est. Ship Wt.: 3lb (1kg).

HM-27 Lightweight Aluminum Calibrator is accurately machined to exact dimensions. They are sturdier than plastic, less expensive than brass models. 5.63x3.25in (143x83mm) height x diameter.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Pressure Instruments
Product Number HM-24
Product Name Durable Brass Pressure Meter Calibrator
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2012864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Working Pressure Range 0.0 to 2.9 psi (0.0 to 2.04 m H2O)
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
HVAC Meter, Differential Pressure - PCE-P30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details