Gilson Company, Inc. Gilson Rediron 9000 Capping Compound, 50lb-Bag, 1 to 39 Bags HM-184

Description
Gilson Rediron 9000 ultra-strong flakes are hot-blended for guaranteed consistency from sulfur, mineral filler, and special components to give top performance, even for high-strength concrete tests. Rediron melts quickly at 240°-260°F (116°-127°C), pours at about 275°F (135°C), and hardens in minutes with minimal shrinkage. Compressive strength exceeds 8,000psi at two hours for 2in cube test of ASTM C 617, and Rediron may be used beyond 15,000psi with added aging. Tensile strength by ASTM C 307 is 600psi minimum, and other properties meet requirements of ASTM C 287. The distinctive rust-red color is your assurance of Gilson quality. Rediron 9000 is supplied in 50lb bags. Price varies by order quantity, with best pricing above the normal 40 bag shipping pallet level. Vitrobond Ingot compound is higher-priced, but often preferred for ease of storage and handling. Dark grey compound is mineral filled, sulfur based and melts and pours smoothly, for consistent results. Compressive strength exceeds 6,500psi at two hours and increases with time. Ingots come in 50lb containers, each with ten 5lb ingots. Pieces break easily for melting to pouring temperature of 280°-300°F (138°-140°C). Tensile strength and modulus of rupture are typically 600 and 1,300psi respectively by ASTM C 287 methods. Price varies by order quantity.
Description
Gilson Rediron 9000 ultra-strong flakes are hot-blended for guaranteed consistency from sulfur, mineral filler, and special components to give top performance, even for high-strength concrete tests. Rediron melts quickly at 240°-260°F (116°-127°C), pours at about 275°F (135°C), and hardens in minutes with minimal shrinkage. Compressive strength exceeds 8,000psi at two hours for 2in cube test of ASTM C 617, and Rediron may be used beyond 15,000psi with added aging. Tensile strength by ASTM C 307 is 600psi minimum, and other properties meet requirements of ASTM C 287. The distinctive rust-red color is your assurance of Gilson quality. Rediron 9000 is supplied in 50lb bags. Price varies by order quantity, with best pricing above the normal 40 bag shipping pallet level. Vitrobond Ingot compound is higher-priced, but often preferred for ease of storage and handling. Dark grey compound is mineral filled, sulfur based and melts and pours smoothly, for consistent results. Compressive strength exceeds 6,500psi at two hours and increases with time. Ingots come in 50lb containers, each with ten 5lb ingots. Pieces break easily for melting to pouring temperature of 280°-300°F (138°-140°C). Tensile strength and modulus of rupture are typically 600 and 1,300psi respectively by ASTM C 287 methods. Price varies by order quantity.

Suppliers

Company
Product
Description
Supplier Links
Gilson Rediron 9000 Capping Compound, 50lb-Bag, 1 to 39 Bags - HM-184 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson Rediron 9000 Capping Compound, 50lb-Bag, 1 to 39 Bags
HM-184
Gilson Rediron 9000 Capping Compound, 50lb-Bag, 1 to 39 Bags HM-184
Gilson Rediron 9000 ultra-strong flakes are hot-blended for guaranteed consistency from sulfur, mineral filler, and special components to give top performance, even for high-strength concrete tests. Rediron melts quickly at 240°-260°F (116°-127°C), pours at about 275°F (135°C), and hardens in minutes with minimal shrinkage. Compressive strength exceeds 8,000psi at two hours for 2in cube test of ASTM C 617, and Rediron may be used beyond 15,000psi with added aging. Tensile strength by ASTM C 307 is 600psi minimum, and other properties meet requirements of ASTM C 287. The distinctive rust-red color is your assurance of Gilson quality. Rediron 9000 is supplied in 50lb bags. Price varies by order quantity, with best pricing above the normal 40 bag shipping pallet level. Vitrobond Ingot compound is higher-priced, but often preferred for ease of storage and handling. Dark grey compound is mineral filled, sulfur based and melts and pours smoothly, for consistent results. Compressive strength exceeds 6,500psi at two hours and increases with time. Ingots come in 50lb containers, each with ten 5lb ingots. Pieces break easily for melting to pouring temperature of 280°-300°F (138°-140°C). Tensile strength and modulus of rupture are typically 600 and 1,300psi respectively by ASTM C 287 methods. Price varies by order quantity.

Gilson Rediron 9000 ultra-strong flakes are hot-blended for guaranteed consistency from sulfur, mineral filler, and special components to give top performance, even for high-strength concrete tests.

Rediron melts quickly at 240°-260°F (116°-127°C), pours at about 275°F (135°C), and hardens in minutes with minimal shrinkage. Compressive strength exceeds 8,000psi at two hours for 2in cube test of ASTM C 617, and Rediron may be used beyond 15,000psi with added aging. Tensile strength by ASTM C 307 is 600psi minimum, and other properties meet requirements of ASTM C 287. The distinctive rust-red color is your assurance of Gilson quality.

Rediron 9000 is supplied in 50lb bags. Price varies by order quantity, with best pricing above the normal 40 bag shipping pallet level.

Vitrobond Ingot compound is higher-priced, but often preferred for ease of storage and handling. Dark grey compound is mineral filled, sulfur based and melts and pours smoothly, for consistent results. Compressive strength exceeds 6,500psi at two hours and increases with time. Ingots come in 50lb containers, each with ten 5lb ingots. Pieces break easily for melting to pouring temperature of 280°-300°F (138°-140°C). Tensile strength and modulus of rupture are typically 600 and 1,300psi respectively by ASTM C 287 methods. Price varies by order quantity.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Resins and Compounds
Product Number HM-184
Product Name Gilson Rediron 9000 Capping Compound, 50lb-Bag, 1 to 39 Bags
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 650P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin CNU011 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details