Gilson Company, Inc. Bag Trier, 1/2" OD, 6" GP-106

Description
Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.
Description
Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.

Suppliers

Company
Product
Description
Supplier Links
Bag Trier, 1/2" OD, 6" - GP-106 - Gilson Company, Inc.
Lewis Center, OH, USA
Bag Trier, 1/2" OD, 6"
GP-106
Bag Trier, 1/2" OD, 6" GP-106
Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.

Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers.

Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Containers
Product Number GP-106
Product Name Bag Trier, 1/2" OD, 6"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details