GigaDevice 16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU GD32F350CBT6

Description
MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F350CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F350CBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F350CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F350CBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU
297-GD32F350CBT6
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU 297-GD32F350CBT6
MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F350CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F350CBT6 can be used for catalog matching and distributor lookup.

MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F350CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F350CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site
OEM Parts - OEM Parts (F - I) - GD32F350CBT6 - 1060622-GD32F350CBT6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GD32F350CBT6
1060622-GD32F350CBT6
OEM Parts - OEM Parts (F - I) - GD32F350CBT6 1060622-GD32F350CBT6
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060622-GD32F350CBT6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430F5342IRGZT; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage

Manufacturer: GigaDevice Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060622-GD32F350CBT6
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): MSP430F5342IRGZT;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage

Buy Now
Microcontroller Chips - GD32F350CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontroller Chips
GD32F350CBT6
Microcontroller Chips GD32F350CBT6
64KB 16KB FLASH 39 2.6V~3.6V ARM-M4 108MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS

64KB 16KB FLASH 39 2.6V~3.6V ARM-M4 108MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - GD32F350CBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
GD32F350CBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) GD32F350CBT6
64KB 16KB FLASH 39 2.6V~3.6V CM4 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 16KB FLASH 39 2.6V~3.6V CM4 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 297-GD32F350CBT6 1060622-GD32F350CBT6 GD32F350CBT6 GD32F350CBT6
Product Name 16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU OEM Parts - OEM Parts (F - I) - GD32F350CBT6 Microcontroller Chips Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 16 Bit 16 Bit
Features Watchdog Timer; DMA; PWM
Bits Other; 12bit
RAM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details