128KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
128KB 20KB FLASH 37 2.6V~3.6V ARM-M3 108MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | GD32F103CBT6 | GD32F103CBT6 |
| Product Name | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontroller Chips |
| Features | Watchdog Timer; DMA; PWM | |
| Bits | Other; 12bit | |
| RAM | 20 KB | |
| ROM Type | Flash |