IC FLASH 64MBIT SPI/QUAD 8SOP
IC FLASH 64MBIT SPI/QUAD 8SOP
IC FLASH 64MBIT SPI/QUAD 8SOP
64MBIT, 1.65V-3.6V, SOP8 208MIL, Product overview: GD25WQ64ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.65V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WQ64ESIGR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: GigaDevice Semiconductor (HK) Limited
Category: Integrated Circuits (ICs) Memory Memory
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NOR (SLC)
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O
64MBIT, 1.65V-3.6V, SOP8 208MIL
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O 104 MHz 12 ns 8-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25WQ64ESIGRTR-ND | 774-GD25WQ64ESIGR | GD25WQ64ESIGR | GD25WQ64ESIGR | |
| Product Name | Memory | 1.65V 3.6V Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |