Win Source Part Number: 1127378-GD25WD80CEIG
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-1077-2,1970-107
Base Product Number: GD25WD80
IC FLSH 8MBIT SPI/QUAD I/O 8USON Product overview: GD25WD80CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD80CEIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-USON (2x3)
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 8-USON (2x3)
IC FLSH 8MBIT SPI/QUAD I/O 8USON
IC FLSH 8MBIT SPI/QUAD I/O 8USON
IC FLSH 8MBIT SPI/QUAD I/O 8USON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1127378-GD25WD80CEIGR | 774-GD25WD80CEIGR | 1970-1077-2-ND | GD25WD80CEIGR | GD25WD80CEIGR | GD25WD80CEIGR | GD25WD80CEIGR |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V | Surface Mount |