FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 8-USON (2x3)
Win Source Part Number: 1378491-GD25WD40CEIG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Base Product Number: GD25WD40
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI - Quad I/O
IC FLSH 4MBIT SPI/QUAD I/O 8USON Product overview: GD25WD40CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD40CEIGR can be used for catalog matching and distributor lookup.
IC FLSH 4MBIT SPI/QUAD I/O 8USON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 8-USON (2x3)
IC FLSH 4MBIT SPI/QUAD I/O 8USON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1075-2-ND | 1378491-GD25WD40CEIGR | 774-GD25WD40CEIGR | GD25WD40CEIGR | GD25WD40CEIGR | GD25WD40CEIGR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |