The GD25Q64ETIGR is a 64Mbit NOR Flash memory device from Quarktwin Technology Ltd., designed for high-speed data storage and retrieval. It supports a Serial Peripheral Interface (SPI) with Quad I/O capabilities, allowing for data transfer rates up to 133 MHz. The memory organization features uniform sectors, which facilitate efficient data management and erasure processes. This device includes various operational commands such as fast read, dual output fast read, and quad output fast read, enhancing its versatility in different applications. It also incorporates data protection features to ensure the integrity of stored information. The GD25Q64ETIGR is available in multiple package options, including SOP and WSON formats, catering to different design requirements. Engineers considering this memory solution will find it suitable for applications requiring reliable and fast data access, particularly in embedded systems and consumer electronics.
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
IC FLASH 64MBIT SPI/QUAD 8SOP Product overview: GD25Q64ETIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q64ETIGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 974793-GD25Q64ETIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 7 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 70µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-GD25Q64ETIGRCT,
Base Product Number: GD25Q64
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP
64MBIT NOR FLASH /3.3V /SOP8 150
64MBIT NOR FLASH /3.3V /SOP8 150
IC FLASH 64MBIT SPI/QUAD 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25Q64ETIGRCT-ND | 774-GD25Q64ETIGR | 974793-GD25Q64ETIGR | GD25Q64ETIGR | GD25Q64ETIGR | GD25Q64ETIGR | GD25Q64ETIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount |