FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-SOP
Category: IT infrastructure Memory
Win Source Part Number: 1453835-GD25Q32CTIGR
Manufacturer: GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 8SOP
IC FLASH 32MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1012-6-ND | 1453835-GD25Q32CTIGR | GD25Q32CTIGR | GD25Q32CTIGR | GD25Q32CTIGR |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |