IC FLASH 2MBIT SPI/QUAD I/O 8SOP Product overview: GD25Q20CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q20CTIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 803898-GD25Q20CTIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 120MHz 8-SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q20CTIGR | 803898-GD25Q20CTIGR | 1970-1004-6-ND | GD25Q20CTIGR | GD25Q20CTIGR | GD25Q20CTIGR | GD25Q20CTIGR |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - GD25Q20CTIGR | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Cycle Time | 50000 to 2.40E6 ns | 50000 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 8 bits |