IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25Q16CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16CTIG can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 843346-GD25Q16CTIG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 120 MHz 8-SOP
IC FLASH 16MBIT SPI/QUAD 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q16CTIG | GD25Q16CTIG-ND | 843346-GD25Q16CTIG | GD25Q16CTIG | GD25Q16CTIG | GD25Q16CTIG |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - GD25Q16CTIG | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | |
| Cycle Time | 50000 to 2.40E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |