FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
IC FLASH 16MBIT SPI/QUAD 8USON Product overview: GD25Q16CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16CEIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 803901-GD25Q16CEIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 120 MHz 8-USON (2x3)
IC FLASH 16MBIT SPI/QUAD 8USON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1011-1-ND | 774-GD25Q16CEIGR | 803901-GD25Q16CEIGR | GD25Q16CEIGR | GD25Q16CEIGR | GD25Q16CEIGR | GD25Q16CEIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - GD25Q16CEIGR | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 8-XFDFN Exposed Pad | Tape & Reel (TR) | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |