GigaDevice Memory GD25Q127CWIGR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1970-1048-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)

Buy Now Datasheet
Memory - 1970-1048-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)

Buy Now Datasheet
Memory - 1970-1048-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-WSON (5x6)

Buy Now Datasheet
Memory - Flash - GD25Q127CWIGR - 844850-GD25Q127CWIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q127CWIGR
844850-GD25Q127CWIGR
Memory - Flash - GD25Q127CWIGR 844850-GD25Q127CWIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 844850-GD25Q127CWIGR Features: Memory IC 104 MHz Package: Reel - TR Part Status: Not For New Designs Family Name: GD25Q127 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1048-6, 1970-1048-2, 1970-1048-1

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 844850-GD25Q127CWIGR
Features: Memory IC 104 MHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GD25Q127
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1048-6, 1970-1048-2, 1970-1048-1

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25Q127CWIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q127CWIGR
Quad Memory IC and Storage Component 774-GD25Q127CWIGR
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: GD25Q127CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CWIGR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: GD25Q127CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CWIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Memory - GD25Q127CWIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-WSON (5x6)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-WSON (5x6)

Buy Now
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25Q127CWIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q127CWIGR
Integrated Circuits (ICs) - Memory GD25Q127CWIGR
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1970-1048-6-ND 844850-GD25Q127CWIGR 774-GD25Q127CWIGR GD25Q127CWIGR GD25Q127CWIGR GD25Q127CWIGR GD25Q127CWIGR
Product Name Memory Memory - Flash - GD25Q127CWIGR Quad Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABBHBC00-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
4 suppliers
Memory - PC28F160C3BD70A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 16000 kbits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers