GigaDevice Memory - Flash - GD25Q127CFIG GD25Q127CFIG

Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919581-GD25Q127CFIG Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOP Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: GD25Q127 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5640 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919581-GD25Q127CFIG Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOP Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: GD25Q127 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5640 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25Q127CFIG - 919581-GD25Q127CFIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q127CFIG
919581-GD25Q127CFIG
Memory - Flash - GD25Q127CFIG 919581-GD25Q127CFIG
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919581-GD25Q127CFIG Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOP Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: GD25Q127 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5640 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919581-GD25Q127CFIG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOP
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25Q127
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5640
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q127CFIG
Quad Memory IC and Storage Component 774-GD25Q127CFIG
IC FLASH 128MBIT SPI/QUAD 16SOP Product overview: GD25Q127CFIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CFIG can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 16SOP Product overview: GD25Q127CFIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CFIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25Q127CFIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 16-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - GD25Q127CFIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q127CFIG
Integrated Circuits (ICs) - Memory GD25Q127CFIG
IC FLASH 128MBIT SPI/QUAD 16SOP

IC FLASH 128MBIT SPI/QUAD 16SOP

Supplier's Site
Memory - GD25Q127CFIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 16-SOP

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 16-SOP

Buy Now
IC FLASH 128MBIT SPI/QUAD 16SOP

IC FLASH 128MBIT SPI/QUAD 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 919581-GD25Q127CFIG 774-GD25Q127CFIG GD25Q127CFIG-ND GD25Q127CFIG GD25Q127CFIG GD25Q127CFIG
Product Name Memory - Flash - GD25Q127CFIG Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SOIC; 16-SOP SOIC; Tube SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Cycle Time 12000 to 2.40E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 73C9732 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 64000 kbits
Package Type TSOP
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details