GigaDevice Memory GD25LQ80CTIG

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25LQ80CTIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Memory - GD25LQ80CTIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GD25LQ80CTIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25LQ80CTIG
Integrated Circuits (ICs) - Memory - Memory GD25LQ80CTIG
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number GD25LQ80CTIG-ND GD25LQ80CTIG GD25LQ80CTIG GD25LQ80CTIG
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details