GigaDevice Memory - Flash - GD25LQ80CEIGR GD25LQ80CEIGR

Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 872692-GD25LQ80CEIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Family Name: GD25LQ80 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1036-6, 1970-1036-1, 1970-1036-2
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 872692-GD25LQ80CEIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Family Name: GD25LQ80 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1036-6, 1970-1036-1, 1970-1036-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25LQ80CEIGR - 872692-GD25LQ80CEIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25LQ80CEIGR
872692-GD25LQ80CEIGR
Memory - Flash - GD25LQ80CEIGR 872692-GD25LQ80CEIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 872692-GD25LQ80CEIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Family Name: GD25LQ80 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1036-6, 1970-1036-1, 1970-1036-2

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872692-GD25LQ80CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Package: Reel - TR
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Family Name: GD25LQ80
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1036-6, 1970-1036-1, 1970-1036-2

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25LQ80CEIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25LQ80CEIGR
Quad Memory IC and Storage Component 774-GD25LQ80CEIGR
IC FLASH 8MBIT SPI/QUAD 8USON Product overview: GD25LQ80CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ80CEIGR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8USON Product overview: GD25LQ80CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ80CEIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25LQ80CEIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25LQ80CEIGR
Integrated Circuits (ICs) - Memory GD25LQ80CEIGR
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Supplier's Site
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Supplier's Site Datasheet
Memory - GD25LQ80CEIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 872692-GD25LQ80CEIGR 774-GD25LQ80CEIGR GD25LQ80CEIGR GD25LQ80CEIGR GD25LQ80CEIGR
Product Name Memory - Flash - GD25LQ80CEIGR Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-USON (2x3) Tape & Reel (TR) 8-XFDFN Exposed Pad
Cycle Time 50000 to 2.40E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details