GigaDevice Memory - Flash - GD25LQ64CVIGR GD25LQ64CVIGR

Description
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 813860-GD25LQ64CVIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 813860-GD25LQ64CVIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25LQ64CVIGR - 813860-GD25LQ64CVIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25LQ64CVIGR
813860-GD25LQ64CVIGR
Memory - Flash - GD25LQ64CVIGR 813860-GD25LQ64CVIGR
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 813860-GD25LQ64CVIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2V

Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 813860-GD25LQ64CVIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Supplier Device Package: 8-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 2V

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25LQ64CVIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25LQ64CVIGR
Quad Memory IC and Storage Component 774-GD25LQ64CVIGR
IC FLASH 64MBIT SPI/QUAD 8VSOP Product overview: GD25LQ64CVIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ64CVIGR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8VSOP Product overview: GD25LQ64CVIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ64CVIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25LQ64CVIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-VSOP

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-VSOP

Buy Now
IC FLASH 64MBIT SPI/QUAD 8VSOP

IC FLASH 64MBIT SPI/QUAD 8VSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - GD25LQ64CVIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25LQ64CVIGR
Integrated Circuits (ICs) - Memory GD25LQ64CVIGR
IC FLASH 64MBIT SPI/QUAD 8VSOP

IC FLASH 64MBIT SPI/QUAD 8VSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 813860-GD25LQ64CVIGR 774-GD25LQ64CVIGR GD25LQ64CVIGR GD25LQ64CVIGR GD25LQ64CVIGR
Product Name Memory - Flash - GD25LQ64CVIGR Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Cycle Time 2.40E6 ns 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
 - MD28F020-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers