Win Source Part Number: 968437-GD25LQ128EWIG
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 7 ns
Voltage - Supply: 1.65V ~ 2V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 120 MHz
Write Cycle Time - Word, Page: 60µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-GD25LQ128EWIGRD
Base Product Number: GD25LQ128
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: GD25LQ128EWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ128EWIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 120 MHz 7 ns 8-WSON (5x6)
128MBIT NOR FLASH /1.8V /WSON8 6
128MBIT NOR FLASH /1.8V /WSON8 6
128MBIT NOR FLASH /1.8V /WSON8 6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 968437-GD25LQ128EWIGR | 774-GD25LQ128EWIGR | 1970-GD25LQ128EWIGRTR-ND | GD25LQ128EWIGR | GD25LQ128EWIGR | GD25LQ128EWIGR | GD25LQ128EWIGR |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns | |
| Cycle Time | 60000 ns | 60000 to 2.40E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V |