IC FLASH 512KBIT SPI/QUAD 8USON Product overview: GD25LQ05CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ05CEIGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371529-GD25LQ05CEIG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Base Product Number: GD25LQ05
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 2.1V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
IC FLASH 512KBIT SPI/QUAD 8USON
IC FLASH 512KBIT SPI/QUAD 8USON
IC FLASH 512KBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 512Kbit SPI - Quad I/O 104 MHz 8-USON (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25LQ05CEIGR | 1371529-GD25LQ05CEIGR | GD25LQ05CEIGR | GD25LQ05CEIGR | GD25LQ05CEIGR | GD25LQ05CEIGR |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 50000 to 2.40E6 ns | 50000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 8 bits |