IC FLASH 1MBIT SPI/DUAL I/O 8SOP Product overview: GD25LD10CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD10CTIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 50MHz 8-SOP
Win Source Part Number: 1382156-GD25LD10CTIG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Mbit
Voltage - Supply: 1.65V ~ 2V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 55µs, 6ms
Memory Interface: SPI - Dual I/O
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor
Base Product Number: GD25LD10
Memory Organization: 128K x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 50 MHz 8-SOP
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25LD10CTIGR | GD25LD10CTIGR-ND | 1382156-GD25LD10CTIGR | GD25LD10CTIGR | GD25LD10CTIGR | GD25LD10CTIGR |
| Product Name | Dual Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 55000 to 6.00E6 ns | 55000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |