FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 50MHz 8-USON (2x3)
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 50 MHz 8-USON (2x3)
IC FLSH 1MBIT SPI/DUAL I/O 8USON
IC FLSH 1MBIT SPI/DUAL I/O 8USON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | GD25LD10CEIGR-ND | GD25LD10CEIGR | GD25LD10CEIGR | GD25LD10CEIGR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |