GigaDevice Dual Memory IC and Storage Component GD25D10CTIG

Description
IC FLASH 1MBIT SPI/DUAL I/O 8SOP Product overview: GD25D10CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D10CTIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT SPI/DUAL I/O 8SOP Product overview: GD25D10CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D10CTIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Memory IC and Storage Component
774-GD25D10CTIG
Dual Memory IC and Storage Component 774-GD25D10CTIG
IC FLASH 1MBIT SPI/DUAL I/O 8SOP Product overview: GD25D10CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D10CTIG can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI/DUAL I/O 8SOP Product overview: GD25D10CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D10CTIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1382155-GD25D10CTIG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382155-GD25D10CTIG
Integrated Circuits (ICs) - Memory - Memory 1382155-GD25D10CTIG
Win Source Part Number: 1382155-GD25D10CTIG Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 20,000 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Mbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 50µs, 4ms Memory Interface: SPI - Dual I/O ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor Base Product Number: GD25D10 Memory Organization: 128K x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382155-GD25D10CTIG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 20,000 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Mbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 50µs, 4ms
Memory Interface: SPI - Dual I/O
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor
Base Product Number: GD25D10
Memory Organization: 128K x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - GD25D10CTIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25D10CTIG
Integrated Circuits (ICs) - Memory GD25D10CTIG
IC FLASH 1MBIT SPI/DUAL I/O 8SOP

IC FLASH 1MBIT SPI/DUAL I/O 8SOP

Supplier's Site
Memory - GD25D10CTIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 100 MHz 8-SOP

FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 100 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-GD25D10CTIG 1382155-GD25D10CTIG GD25D10CTIG GD25D10CTIG
Product Name Dual Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 to 4.00E6 ns 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details