FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 100MHz 8-USON (1.5x1.5)
IC FLASH 1MBIT SPI/DUAL 8USON
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 100 MHz 8-USON (1.5x1.5)
IC FLASH 1MBIT SPI/DUAL 8USON
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1086-2-ND | GD25D10CKIGR | GD25D10CKIGR | GD25D10CKIGR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |