Giga-tronics Incorporated RF Power Meter 8651A

Description
The 8651A is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 10 MHz to 40 GHz, sensor dependent -70 to +47 dBm Power Range, depending on sensor 100 ns Maximum Peak Power Sensor Rise Time Automatic Time Gate Setting Direct Crest Factor Measurement Statistical Power Measurement Analysis The Gigatronics 8651A Universal Power Meter is a digital controlled, self-calibrating instrument that can measure RF and microwave signal power over a wide range of frequencies and levels. The Gigatronics 8651A can be operated locally from the front panel or remotely over a GPIB interface.
Datasheet
Description
The 8651A is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 10 MHz to 40 GHz, sensor dependent -70 to +47 dBm Power Range, depending on sensor 100 ns Maximum Peak Power Sensor Rise Time Automatic Time Gate Setting Direct Crest Factor Measurement Statistical Power Measurement Analysis The Gigatronics 8651A Universal Power Meter is a digital controlled, self-calibrating instrument that can measure RF and microwave signal power over a wide range of frequencies and levels. The Gigatronics 8651A can be operated locally from the front panel or remotely over a GPIB interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8651A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8651A
RF Power Meter 8651A
The 8651A is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 10 MHz to 40 GHz, sensor dependent -70 to +47 dBm Power Range, depending on sensor 100 ns Maximum Peak Power Sensor Rise Time Automatic Time Gate Setting Direct Crest Factor Measurement Statistical Power Measurement Analysis The Gigatronics 8651A Universal Power Meter is a digital controlled, self-calibrating instrument that can measure RF and microwave signal power over a wide range of frequencies and levels. The Gigatronics 8651A can be operated locally from the front panel or remotely over a GPIB interface.

The 8651A is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency Range: 10 MHz to 40 GHz, sensor dependent
  • -70 to +47 dBm Power Range, depending on sensor
  • 100 ns Maximum Peak Power Sensor Rise Time
  • Automatic Time Gate Setting
  • Direct Crest Factor Measurement
  • Statistical Power Measurement Analysis

The Gigatronics 8651A Universal Power Meter is a digital controlled, self-calibrating instrument that can measure RF and microwave signal power over a wide range of frequencies and levels. The Gigatronics 8651A can be operated locally from the front panel or remotely over a GPIB interface.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8651A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5918L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 1.80E10 Hz
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details