Giga-tronics Incorporated RF Sensor 80401A

Description
The 80401A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range/Power Range: 10 MHz to 18 GHz -67 to +20 dBm Max Power: +23 dBm (200 mW) The Gigatronics 80401A Modulated Power Sensor lets you measure the average power of amplitude modulated, burst modulated and other complex modulated signals, such as TDMA, at bandwidths up 40 kHz. With a frequency range of 10 MHz to 18 GHz, the Gigatronics 80401A measures signal levels from -67 dBm to +20 dBm.
Description
The 80401A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range/Power Range: 10 MHz to 18 GHz -67 to +20 dBm Max Power: +23 dBm (200 mW) The Gigatronics 80401A Modulated Power Sensor lets you measure the average power of amplitude modulated, burst modulated and other complex modulated signals, such as TDMA, at bandwidths up 40 kHz. With a frequency range of 10 MHz to 18 GHz, the Gigatronics 80401A measures signal levels from -67 dBm to +20 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80401A
The 80401A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range/Power Range: 10 MHz to 18 GHz -67 to +20 dBm Max Power: +23 dBm (200 mW) The Gigatronics 80401A Modulated Power Sensor lets you measure the average power of amplitude modulated, burst modulated and other complex modulated signals, such as TDMA, at bandwidths up 40 kHz. With a frequency range of 10 MHz to 18 GHz, the Gigatronics 80401A measures signal levels from -67 dBm to +20 dBm.

The 80401A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

Frequency Range/Power Range:

  • 10 MHz to 18 GHz
  • -67 to +20 dBm

Max Power:

  • +23 dBm (200 mW)

The Gigatronics 80401A Modulated Power Sensor lets you measure the average power of amplitude modulated, burst modulated and other complex modulated signals, such as TDMA, at bandwidths up 40 kHz. With a frequency range of 10 MHz to 18 GHz, the Gigatronics 80401A measures signal levels from -67 dBm to +20 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80401A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 264020S - 264020S - KRYTAR, Inc.
Specs
Frequency Range 26500 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details