Giga-tronics Incorporated RF Generator 6062A

Description
The 6062A is a 2.1 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.1 GHz 10 Hz frequency resolution -127dBm to +16dBm amplitude range 0.1dB amplitude resolution AM, FM, phase Pulse modulation The Giga-tronics 6062A Synthesized Signal Generator adds the modulation capability to generate complex signals from 100 kHz to 2.1 GHz. In addition to AM and FM, the 6062A offers fast-rise pulse modulation as a standard feature, so you can test pulsed communication and radar systems. And the 6062A features phase modulation for communications applications, such as receiver testing.
Datasheet
Description
The 6062A is a 2.1 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.1 GHz 10 Hz frequency resolution -127dBm to +16dBm amplitude range 0.1dB amplitude resolution AM, FM, phase Pulse modulation The Giga-tronics 6062A Synthesized Signal Generator adds the modulation capability to generate complex signals from 100 kHz to 2.1 GHz. In addition to AM and FM, the 6062A offers fast-rise pulse modulation as a standard feature, so you can test pulsed communication and radar systems. And the 6062A features phase modulation for communications applications, such as receiver testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6062A
The 6062A is a 2.1 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.1 GHz 10 Hz frequency resolution -127dBm to +16dBm amplitude range 0.1dB amplitude resolution AM, FM, phase Pulse modulation The Giga-tronics 6062A Synthesized Signal Generator adds the modulation capability to generate complex signals from 100 kHz to 2.1 GHz. In addition to AM and FM, the 6062A offers fast-rise pulse modulation as a standard feature, so you can test pulsed communication and radar systems. And the 6062A features phase modulation for communications applications, such as receiver testing.

The 6062A is a 2.1 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 2.1 GHz
  • 10 Hz frequency resolution
  • -127dBm to +16dBm amplitude range
  • 0.1dB amplitude resolution
  • AM, FM, phase
  • Pulse modulation

The Giga-tronics 6062A Synthesized Signal Generator adds the modulation capability to generate complex signals from 100 kHz to 2.1 GHz. In addition to AM and FM, the 6062A offers fast-rise pulse modulation as a standard feature, so you can test pulsed communication and radar systems.

And the 6062A features phase modulation for communications applications, such as receiver testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6062A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details