Giga-tronics Incorporated RF Generator 6061A

Description
The 6061A is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The Giga-tronics 6061A Synthesized RF Signal Generator is an ideal choice for general purpose RF testing from 10 kHz to 1.05 GHz. The 6061A is programmable from -147 to above +13 dBm with 0.1 dB resolution, and accuracy is ±1.0 dB from -127 to +13 dBm. Built-in AM and FM are provided along with a number of amplitude features, including Relative Amplitude, RF On/Off and Fixed Range.
Datasheet
Description
The 6061A is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The Giga-tronics 6061A Synthesized RF Signal Generator is an ideal choice for general purpose RF testing from 10 kHz to 1.05 GHz. The 6061A is programmable from -147 to above +13 dBm with 0.1 dB resolution, and accuracy is ±1.0 dB from -127 to +13 dBm. Built-in AM and FM are provided along with a number of amplitude features, including Relative Amplitude, RF On/Off and Fixed Range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6061A
The 6061A is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The Giga-tronics 6061A Synthesized RF Signal Generator is an ideal choice for general purpose RF testing from 10 kHz to 1.05 GHz. The 6061A is programmable from -147 to above +13 dBm with 0.1 dB resolution, and accuracy is ±1.0 dB from -127 to +13 dBm. Built-in AM and FM are provided along with a number of amplitude features, including Relative Amplitude, RF On/Off and Fixed Range.

The 6061A is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps
  • +13 dBm to -127 dBm level range in 0.1 dB steps
  • AM and FM, Internal and External
  • Internal 400 Hz and 1000 Hz modulation oscillator
  • Relative frequency and amplitude
  • Volts/dBm conversion
  • Stores/Recall Memory
  • Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface

The Giga-tronics 6061A Synthesized RF Signal Generator is an ideal choice for general purpose RF testing from 10 kHz to 1.05 GHz. The 6061A is programmable from -147 to above +13 dBm with 0.1 dB resolution, and accuracy is ±1.0 dB from -127 to +13 dBm.

Built-in AM and FM are provided along with a number of amplitude features, including Relative Amplitude, RF On/Off and Fixed Range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6061A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG3032X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details