Giga-tronics Incorporated RF Generator 6060B

Description
The 6060B is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz-1050 MHz +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The 6060B is a fully programmable, synthesized signal generator covering frequencies from 0.01 to 1050 MHz and amplitudes from -127 to +13 dBm. Special features include flexible parameter programming, responsive performance, built-in self tests, and as an option, an IEEE-488 interface. The 6060B is designed for RF applications that require good frequencyu accuracy, flexible modulation ability, and moderate spectral purity. The 6060B is well suited for testing a wide variety of RF receivers and RF devices, such as filters, amplifiers, and mixers.
Description
The 6060B is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz-1050 MHz +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The 6060B is a fully programmable, synthesized signal generator covering frequencies from 0.01 to 1050 MHz and amplitudes from -127 to +13 dBm. Special features include flexible parameter programming, responsive performance, built-in self tests, and as an option, an IEEE-488 interface. The 6060B is designed for RF applications that require good frequencyu accuracy, flexible modulation ability, and moderate spectral purity. The 6060B is well suited for testing a wide variety of RF receivers and RF devices, such as filters, amplifiers, and mixers.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6060B
The 6060B is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz-1050 MHz +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The 6060B is a fully programmable, synthesized signal generator covering frequencies from 0.01 to 1050 MHz and amplitudes from -127 to +13 dBm. Special features include flexible parameter programming, responsive performance, built-in self tests, and as an option, an IEEE-488 interface. The 6060B is designed for RF applications that require good frequencyu accuracy, flexible modulation ability, and moderate spectral purity. The 6060B is well suited for testing a wide variety of RF receivers and RF devices, such as filters, amplifiers, and mixers.

The 6060B is a 1.05 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz-1050 MHz
  • +13 dBm to -127 dBm level range in 0.1 dB steps
  • AM and FM, Internal and External
  • Internal 400 Hz and 1000 Hz modulation oscillator
  • Relative frequency and amplitude
  • Volts/dBm conversion
  • Stores/Recall Memory
  • Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface

The 6060B is a fully programmable, synthesized signal generator covering frequencies from 0.01 to 1050 MHz and amplitudes from -127 to +13 dBm. Special features include flexible parameter programming, responsive performance, built-in self tests, and as an option, an IEEE-488 interface.

The 6060B is designed for RF applications that require good frequencyu accuracy, flexible modulation ability, and moderate spectral purity. The 6060B is well suited for testing a wide variety of RF receivers and RF devices, such as filters, amplifiers, and mixers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6060B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Waveform Generator - SDG6022X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details