Giga-tronics Incorporated RF Generator 605

Description
The 605 is a 12 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 6-12 GHz Resolution: 1 kHz AM, FM and pulse modulation Accurate, levelled output power: 0.1 dB steps from +10 to -119 dBm Remote control via IEEE-488 bus The Gigatronics 605 Signal Generator is ideal for those applications requiring no modulation or where modulation waveforms are to be supplied from external sources.
Datasheet
Description
The 605 is a 12 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 6-12 GHz Resolution: 1 kHz AM, FM and pulse modulation Accurate, levelled output power: 0.1 dB steps from +10 to -119 dBm Remote control via IEEE-488 bus The Gigatronics 605 Signal Generator is ideal for those applications requiring no modulation or where modulation waveforms are to be supplied from external sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 605 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
605
RF Generator 605
The 605 is a 12 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 6-12 GHz Resolution: 1 kHz AM, FM and pulse modulation Accurate, levelled output power: 0.1 dB steps from +10 to -119 dBm Remote control via IEEE-488 bus The Gigatronics 605 Signal Generator is ideal for those applications requiring no modulation or where modulation waveforms are to be supplied from external sources.

The 605 is a 12 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 6-12 GHz
  • Resolution: 1 kHz
  • AM, FM and pulse modulation
  • Accurate, levelled output power: 0.1 dB steps from +10 to -119 dBm
  • Remote control via IEEE-488 bus

The Gigatronics 605 Signal Generator is ideal for those applications requiring no modulation or where modulation waveforms are to be supplied from external sources.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 605
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Microwave Analog Signal Generator - SSG6085A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details