Giga-tronics Incorporated RF Generator 12720A

Description
The 12720A is a 20 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 20 GHz CW OPERATION Range: 0.01 to 8 GHz, 2 to 8 GHz, .01 to 20 GHz, and 2 to 20 GHz Accuracy and Stability: Identical to time base oscillator Time Base (Internal): 10 MHz Aging Rate: <5 X 10-10/day after 72 hours of continuous oven operation Temperature Stability: <±2 X 10-10/°C (0 to +55°C) Time Base (External): 5 or 10 MHz (±1 X 10-6 or better) 0.5 to 5 Vpp into 100 ω (Nominal) Switching Time List Mode: <500 μs to within 1 kHz of set frequency Switching Time CW Mode: <35 ms to within 1 kHz of set frequency (includes IEEE overhead) RF OUTPUT (CW) Incremental Level Range: –20 (typ) to +25 dBm Resolution: 0.01 dB, entry and display Minimum Calibrated Output Level: –10 dBm; –120 dBm (with Option 26) RF Off: Attenuates the output to <–140 dBm at the output connector The Gigatronics 12720A is 10 MHz to 20 GHz Synthesized Microwave Signal/Sweep Generator.
Datasheet
Description
The 12720A is a 20 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 20 GHz CW OPERATION Range: 0.01 to 8 GHz, 2 to 8 GHz, .01 to 20 GHz, and 2 to 20 GHz Accuracy and Stability: Identical to time base oscillator Time Base (Internal): 10 MHz Aging Rate: <5 X 10-10/day after 72 hours of continuous oven operation Temperature Stability: <±2 X 10-10/°C (0 to +55°C) Time Base (External): 5 or 10 MHz (±1 X 10-6 or better) 0.5 to 5 Vpp into 100 ω (Nominal) Switching Time List Mode: <500 μs to within 1 kHz of set frequency Switching Time CW Mode: <35 ms to within 1 kHz of set frequency (includes IEEE overhead) RF OUTPUT (CW) Incremental Level Range: –20 (typ) to +25 dBm Resolution: 0.01 dB, entry and display Minimum Calibrated Output Level: –10 dBm; –120 dBm (with Option 26) RF Off: Attenuates the output to <–140 dBm at the output connector The Gigatronics 12720A is 10 MHz to 20 GHz Synthesized Microwave Signal/Sweep Generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 12720A
The 12720A is a 20 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 20 GHz CW OPERATION Range: 0.01 to 8 GHz, 2 to 8 GHz, .01 to 20 GHz, and 2 to 20 GHz Accuracy and Stability: Identical to time base oscillator Time Base (Internal): 10 MHz Aging Rate: <5 X 10-10/day after 72 hours of continuous oven operation Temperature Stability: <±2 X 10-10/°C (0 to +55°C) Time Base (External): 5 or 10 MHz (±1 X 10-6 or better) 0.5 to 5 Vpp into 100 ω (Nominal) Switching Time List Mode: <500 μs to within 1 kHz of set frequency Switching Time CW Mode: <35 ms to within 1 kHz of set frequency (includes IEEE overhead) RF OUTPUT (CW) Incremental Level Range: –20 (typ) to +25 dBm Resolution: 0.01 dB, entry and display Minimum Calibrated Output Level: –10 dBm; –120 dBm (with Option 26) RF Off: Attenuates the output to <–140 dBm at the output connector The Gigatronics 12720A is 10 MHz to 20 GHz Synthesized Microwave Signal/Sweep Generator.

The 12720A is a 20 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 10 MHz to 20 GHz

CW OPERATION

  • Range: 0.01 to 8 GHz, 2 to 8 GHz, .01 to 20 GHz, and 2 to 20 GHz
  • Accuracy and Stability: Identical to time base oscillator
  • Time Base (Internal): 10 MHz
  • Aging Rate: <5 X 10-10/day after 72 hours of continuous oven operation
  • Temperature Stability: <±2 X 10-10/°C (0 to +55°C)
  • Time Base (External): 5 or 10 MHz (±1 X 10-6 or better) 0.5 to 5 Vpp into 100 Ω (Nominal)
  • Switching Time List Mode: <500 μs to within 1 kHz of set frequency
  • Switching Time CW Mode: <35 ms to within 1 kHz of set frequency (includes IEEE overhead)

RF OUTPUT (CW)

  • Incremental Level Range: –20 (typ) to +25 dBm
  • Resolution: 0.01 dB, entry and display
  • Minimum Calibrated Output Level: –10 dBm; –120 dBm (with Option 26)
  • RF Off: Attenuates the output to <–140 dBm at the output connector

The Gigatronics 12720A is 10 MHz to 20 GHz Synthesized Microwave Signal/Sweep Generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 12720A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details