GIC Thermodynamics, Inc. Timer, Digital, Eliro, Spco, 17 Function; Product Range Gic VODDTS1

Description
TIMER, DIGITAL, ELIRO, SPCO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
TIMER, DIGITAL, ELIRO, SPCO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Digital, Eliro, Spco, 17 Function; Product Range Gic - 55T7385 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Digital, Eliro, Spco, 17 Function; Product Range Gic
55T7385
Timer, Digital, Eliro, Spco, 17 Function; Product Range Gic 55T7385
TIMER, DIGITAL, ELIRO, SPCO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage RoHS Compliant: Yes

TIMER, DIGITAL, ELIRO, SPCO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55T7385
Product Name Timer, Digital, Eliro, Spco, 17 Function; Product Range Gic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Smartimer, Nfc Prog, Dpdt, 16A, 24V; Product Range Finder - 11AC0343 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details