GIC Thermodynamics, Inc. Digital Timer, Dpdt, 999Days, 240V; Product Range Gic V7DFTS3

Description
DIGITAL TIMER, DPDT, 999DAYS, 240V; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999Days; No. of Timing Ranges:-; No. of Digits:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; RoHS Compliant: Yes
Datasheet
Description
DIGITAL TIMER, DPDT, 999DAYS, 240V; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999Days; No. of Timing Ranges:-; No. of Digits:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, Dpdt, 999Days, 240V; Product Range Gic - 44AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, Dpdt, 999Days, 240V; Product Range Gic
44AC3399
Digital Timer, Dpdt, 999Days, 240V; Product Range Gic 44AC3399
DIGITAL TIMER, DPDT, 999DAYS, 240V; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999Days; No. of Timing Ranges:-; No. of Digits:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; RoHS Compliant: Yes

DIGITAL TIMER, DPDT, 999DAYS, 240V; Product Range:Eliro Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:999Days; No. of Timing Ranges:-; No. of Digits:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3399
Product Name Digital Timer, Dpdt, 999Days, 240V; Product Range Gic
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 390765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details