GIC Thermodynamics, Inc. Timer, Digital, Eliro, Dpno, 17 Function; Product Range Gic V0DDTD1

Description
TIMER, DIGITAL, ELIRO, DPNO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
TIMER, DIGITAL, ELIRO, DPNO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Digital, Eliro, Dpno, 17 Function; Product Range Gic - 55T7390 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Digital, Eliro, Dpno, 17 Function; Product Range Gic
55T7390
Timer, Digital, Eliro, Dpno, 17 Function; Product Range Gic 55T7390
TIMER, DIGITAL, ELIRO, DPNO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage RoHS Compliant: Yes

TIMER, DIGITAL, ELIRO, DPNO, 17 FUNCTION; Product Range:Eliro Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:999h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55T7390
Product Name Timer, Digital, Eliro, Dpno, 17 Function; Product Range Gic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spst, 0.05S-100H, 240V; Product Range Finder - 08X7301 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 2702251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 10
View Details